Zener Diode 47V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 47V 1W DO214AC
Zener Diodes 1W 47Vz 5.5mA 80Ohm 5uA 35.8Vr 0.25mA
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAJ4756A-TP-ND | SMAJ4756A-TP | SMAJ4756A-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-214AC (SMA); SMA | DO-214AC-2 |