Zener Diode 6.8V 2W ±10% Surface Mount DO-214AC
DIODE ZENER 6.8V 2W DO214AC
ZENER 2.0W, VZ = 6.8V, +/- 10% SMAJ (DO-214AC) ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAJ4736E3/TR13-ND | SMAJ4736E3/TR13 | 33AJ9001 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener 2.0W, Vz = 6.8V, +/10% Smaj (Do-214Ac) Rohs Compliant Microchip |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-214AC | ||
| VZ | 6.8 volts |