Microchip Technology, Inc. Diodes - Zener - Single - SMAJ4732AE3/TR13 SMAJ4732AE3/TR13

Description
Manufacturer: Microchip Technology Win Source Part Number: 895672-SMAJ4732AE3/T R13 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 4.7 V 2 W ±5% Surface Mount DO-214AC Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMAJ473 Categories: Discrete Semiconductor Products Case / Package: DO-214AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 895672-SMAJ4732AE3/T R13 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 4.7 V 2 W ±5% Surface Mount DO-214AC Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMAJ473 Categories: Discrete Semiconductor Products Case / Package: DO-214AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMAJ4732AE3/TR13 - 895672-SMAJ4732AE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAJ4732AE3/TR13
895672-SMAJ4732AE3/TR13
Diodes - Zener - Single - SMAJ4732AE3/TR13 895672-SMAJ4732AE3/TR13
Manufacturer: Microchip Technology Win Source Part Number: 895672-SMAJ4732AE3/T R13 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 4.7 V 2 W ±5% Surface Mount DO-214AC Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMAJ473 Categories: Discrete Semiconductor Products Case / Package: DO-214AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Microchip Technology
Win Source Part Number: 895672-SMAJ4732AE3/TR13
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 4.7 V 2 W ±5% Surface Mount DO-214AC
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMAJ473
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
4.7V 2W Zener Diode - 287-SMAJ4732AE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 2W Zener Diode
287-SMAJ4732AE3/TR13
4.7V 2W Zener Diode 287-SMAJ4732AE3/TR13
DIODE ZENER 4.7V 2W DO214AC Product overview: SMAJ4732AE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4732AE3/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 2W DO214AC Product overview: SMAJ4732AE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4732AE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMAJ4732AE3/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAJ4732AE3/TR13-ND
Single Zener Diodes SMAJ4732AE3/TR13-ND
Zener Diode 4.7V 2W ±5% Surface Mount DO-214AC

Zener Diode 4.7V 2W ±5% Surface Mount DO-214AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAJ4732AE3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMAJ4732AE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMAJ4732AE3/TR13
DIODE ZENER 4.7V 2W DO214AC

DIODE ZENER 4.7V 2W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 895672-SMAJ4732AE3/TR13 287-SMAJ4732AE3/TR13 SMAJ4732AE3/TR13-ND SMAJ4732AE3/TR13
Product Name Diodes - Zener - Single - SMAJ4732AE3/TR13 4.7V 2W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-214AC Tape & Reel (TR) DO-214AC
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
ZZT 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C2V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1219486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details