Microchip Technology, Inc. Single Zener Diodes SMAJ4731CE3/TR13

Description
Zener Diode 4.3V 2W ±2% Surface Mount DO-214AC
Request a Quote Datasheet
Description
Zener Diode 4.3V 2W ±2% Surface Mount DO-214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMAJ4731CE3/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAJ4731CE3/TR13-ND
Single Zener Diodes SMAJ4731CE3/TR13-ND
Zener Diode 4.3V 2W ±2% Surface Mount DO-214AC

Zener Diode 4.3V 2W ±2% Surface Mount DO-214AC

Buy Now Datasheet
4.3V 2W Zener Diode - 287-SMAJ4731CE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 2W Zener Diode
287-SMAJ4731CE3/TR13
4.3V 2W Zener Diode 287-SMAJ4731CE3/TR13
DIODE ZENER 4.3V 2W DO214AC Product overview: SMAJ4731CE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4731CE3/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 2W DO214AC Product overview: SMAJ4731CE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4731CE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1280595-SMAJ4731CE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280595-SMAJ4731CE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280595-SMAJ4731CE3/TR13
Win Source Part Number: 1280595-SMAJ4731CE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 9 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMAJ473

Win Source Part Number: 1280595-SMAJ4731CE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.3 V
Impedance (Max) (Zzt): 9 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMAJ473

Buy Now Datasheet
Zener 2.0W, Vz = 4.3V, +/2% Smaj (Do-214Ac) Rohs Compliant Microchip - 33AJ8985 - Newark, An Avnet Company
Chicago, IL, United States
Zener 2.0W, Vz = 4.3V, +/2% Smaj (Do-214Ac) Rohs Compliant Microchip
33AJ8985
Zener 2.0W, Vz = 4.3V, +/2% Smaj (Do-214Ac) Rohs Compliant Microchip 33AJ8985
ZENER 2.0W, VZ = 4.3V, +/- 2% SMAJ (DO-214AC) ROHS COMPLIANT: YES

ZENER 2.0W, VZ = 4.3V, +/- 2% SMAJ (DO-214AC) ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SMAJ4731CE3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMAJ4731CE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMAJ4731CE3/TR13
DIODE ZENER 4.3V 2W DO214AC

DIODE ZENER 4.3V 2W DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMAJ4731CE3/TR13-ND 287-SMAJ4731CE3/TR13 1280595-SMAJ4731CE3/TR13 33AJ8985 SMAJ4731CE3/TR13
Product Name Single Zener Diodes 4.3V 2W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener 2.0W, Vz = 4.3V, +/2% Smaj (Do-214Ac) Rohs Compliant Microchip Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) DO-214AC, SMA DO-214AC
RoHS Compliant RoHS RoHS
ZZT 9 ohms 9 ohms 9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6633 - Newark, An Avnet Company
Specs
Package DO-204AL
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 7385046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details