Microsemi Corp. Diodes - Zener - Single - SMAJ4730AE3/TR13 SMAJ4730AE3/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 895670-SMAJ4730AE3/T R13 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 3.9 V 2 W ±5% Surface Mount DO-214AC Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-214AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 895670-SMAJ4730AE3/T R13 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 3.9 V 2 W ±5% Surface Mount DO-214AC Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-214AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMAJ4730AE3/TR13 - 895670-SMAJ4730AE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAJ4730AE3/TR13
895670-SMAJ4730AE3/TR13
Diodes - Zener - Single - SMAJ4730AE3/TR13 895670-SMAJ4730AE3/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 895670-SMAJ4730AE3/T R13 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 3.9 V 2 W ±5% Surface Mount DO-214AC Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-214AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Microsemi Corporation
Win Source Part Number: 895670-SMAJ4730AE3/TR13
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 3.9 V 2 W ±5% Surface Mount DO-214AC
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAJ4730AE3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMAJ4730AE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMAJ4730AE3/TR13
DIODE ZENER 3.9V 2W DO214AC

DIODE ZENER 3.9V 2W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 895670-SMAJ4730AE3/TR13 SMAJ4730AE3/TR13
Product Name Diodes - Zener - Single - SMAJ4730AE3/TR13 Discrete Semiconductor Products - Diodes - Zener
Package DO-214AC DO-214AC
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4740A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4466US - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details