Zener Diode 11V 1.5W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 11V 1.5W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 11V 1.5W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 11V 1.5W DO214AC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 353-SMAJ5926B-TPDKR-ND | SMAJ5926B-TP | SMAJ5926B-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Package | DO-214AC-2 | DO-214AC (SMA); SMA | |
| Life Cycle Stage | Active |