Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMAJ530HE3_AIH SMAJ530HE3_AIH

Description
Manufacturer: Vishay Win Source Part Number: 1097500-SMAJ530HE3_A IH Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 90pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 477V Minimum Breakdown Voltage: 530V Max Clamping Voltage: 760V Peak Pulse Current(Ippm): 400mA Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097500-SMAJ530HE3_A IH Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 90pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 477V Minimum Breakdown Voltage: 530V Max Clamping Voltage: 760V Peak Pulse Current(Ippm): 400mA Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMAJ530HE3_AIH - 1097500-SMAJ530HE3_AIH - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ530HE3_AIH
1097500-SMAJ530HE3_AIH
TVS - TVS - Diodes - SMAJ530HE3_AIH 1097500-SMAJ530HE3_AIH
Manufacturer: Vishay Win Source Part Number: 1097500-SMAJ530HE3_A IH Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 90pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 477V Minimum Breakdown Voltage: 530V Max Clamping Voltage: 760V Peak Pulse Current(Ippm): 400mA Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097500-SMAJ530HE3_AIH
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 90pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 477V
Minimum Breakdown Voltage: 530V
Max Clamping Voltage: 760V
Peak Pulse Current(Ippm): 400mA
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ530HE3_AIH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ530HE3_AIH
TVS Protection Diode 144-SMAJ530HE3_AIH
TVS DIODE 477VWM 760VC DO214AC Product overview: SMAJ530HE3_AIH from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ530HE3_AIH can be used for catalog matching and distributor lookup.

TVS DIODE 477VWM 760VC DO214AC Product overview: SMAJ530HE3_AIH from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ530HE3_AIH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ530HE3_AIH - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ530HE3_AIH
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ530HE3_AIH
TVS DIODE 477VWM 760VC DO214AC

TVS DIODE 477VWM 760VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1097500-SMAJ530HE3_AIH 144-SMAJ530HE3_AIH SMAJ530HE3_AIH
Product Name TVS - TVS - Diodes - SMAJ530HE3_AIH TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMA; DO-214AC (SMA) Tape & Reel (TR) SMA; DO-214AC (SMA)
VWM 477 volts
IPPM 0.4000 amps
VC 760 volts 760 volts
VBR 530 volts 530 volts
Unlock Full Specs
to access all available technical data