Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single SMAJ4749CE3/TR13

Description
Win Source Part Number: 1280731-SMAJ4749CE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 18.2 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 25 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMAJ4749
Request a Quote Datasheet
Description
Win Source Part Number: 1280731-SMAJ4749CE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 18.2 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 25 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMAJ4749
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1280731-SMAJ4749CE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280731-SMAJ4749CE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280731-SMAJ4749CE3/TR13
Win Source Part Number: 1280731-SMAJ4749CE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 18.2 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 25 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMAJ4749

Win Source Part Number: 1280731-SMAJ4749CE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 18.2 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 25 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMAJ4749

Buy Now Datasheet
Single Zener Diodes - SMAJ4749CE3/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAJ4749CE3/TR13-ND
Single Zener Diodes SMAJ4749CE3/TR13-ND
Zener Diode 24V 2W ±2% Surface Mount DO-214AC

Zener Diode 24V 2W ±2% Surface Mount DO-214AC

Buy Now Datasheet
24V 2W Zener Diode - 287-SMAJ4749CE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 2W Zener Diode
287-SMAJ4749CE3/TR13
24V 2W Zener Diode 287-SMAJ4749CE3/TR13
DIODE ZENER 24V 2W DO214AC Product overview: SMAJ4749CE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4749CE3/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 2W DO214AC Product overview: SMAJ4749CE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4749CE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAJ4749CE3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMAJ4749CE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMAJ4749CE3/TR13
DIODE ZENER 24V 2W DO214AC

DIODE ZENER 24V 2W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1280731-SMAJ4749CE3/TR13 SMAJ4749CE3/TR13-ND 287-SMAJ4749CE3/TR13 SMAJ4749CE3/TR13
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 24V 2W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package DO-214AC, SMA Tape & Reel (TR) DO-214AC
VZ 24 volts 24 volts
ZZT 25 ohms 25 ohms 25 ohms
IR 0.0050 mA 5 mA
Unlock Full Specs
to access all available technical data