Micro Commercial Components Corp. Single Zener Diodes SMAJ5918B-TP

Description
Zener Diode 5.1V 1.5W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 5.1V 1.5W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMAJ5918BTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAJ5918BTPMSCT-ND
Single Zener Diodes SMAJ5918BTPMSCT-ND
Zener Diode 5.1V 1.5W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 5.1V 1.5W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SMAJ5918BTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAJ5918BTPMSTR-ND
Single Zener Diodes SMAJ5918BTPMSTR-ND
Zener Diode 5.1V 1.5W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 5.1V 1.5W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SMAJ5918BTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAJ5918BTPMSDKR-ND
Single Zener Diodes SMAJ5918BTPMSDKR-ND
Zener Diode 5.1V 1.5W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 5.1V 1.5W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1281024-SMAJ5918B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1281024-SMAJ5918B-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1281024-SMAJ5918B-TP
Win Source Part Number: 1281024-SMAJ5918B-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 2.5 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 4 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: SMAJ5918BTPMSDKR,SMA J5918BTPMSCT,SMAJ591 8BTPMSTR,SMAJ5918BTP Base Product Number: SMAJ5918 Product Status: Obsolete

Win Source Part Number: 1281024-SMAJ5918B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 2.5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 4 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMAJ5918BTPMSDKR,SMAJ5918BTPMSCT,SMAJ5918BTPMSTR,SMAJ5918BTP
Base Product Number: SMAJ5918
Product Status: Obsolete

Buy Now Datasheet
5.1V 1.5W Zener Diode - 287-SMAJ5918B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 1.5W Zener Diode
287-SMAJ5918B-TP
5.1V 1.5W Zener Diode 287-SMAJ5918B-TP
DIODE ZENER 5.1V 1.5W DO214AC Product overview: SMAJ5918B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ5918B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 1.5W DO214AC Product overview: SMAJ5918B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ5918B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMAJ5918B-TP
Zener Diodes SMAJ5918B-TP
Zener Diodes 1.5W 5.1V

Zener Diodes 1.5W 5.1V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAJ5918B-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMAJ5918B-TP
Discrete Semiconductor Products - Diodes - Zener SMAJ5918B-TP
DIODE ZENER 5.1V 1.5W DO214AC

DIODE ZENER 5.1V 1.5W DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMAJ5918BTPMSCT-ND 1281024-SMAJ5918B-TP 287-SMAJ5918B-TP SMAJ5918B-TP SMAJ5918B-TP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 5.1V 1.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package DO-214AC, SMA Tape & Reel (TR) DO-214AC-2 DO-214AC (SMA); SMA
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data