Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: SMAJ-E - SMAJ350A-E SMAJ350A-E

Description
The SMAJ-E series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400W peak pulse power capability at 10/1000μs waveform EPI silicon technology Low profile package Excellent clamping capability For surface mounted applications to optimize board space IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The SMAJ-E series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400W peak pulse power capability at 10/1000μs waveform EPI silicon technology Low profile package Excellent clamping capability For surface mounted applications to optimize board space IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: SMAJ-E - SMAJ350A-E - SMAJ350A-E - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: SMAJ-E - SMAJ350A-E
SMAJ350A-E
Overvoltage Protection - TVS Diodes - Series: SMAJ-E - SMAJ350A-E SMAJ350A-E
The SMAJ-E series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400W peak pulse power capability at 10/1000μs waveform EPI silicon technology Low profile package Excellent clamping capability For surface mounted applications to optimize board space IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The SMAJ-E series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400W peak pulse power capability at 10/1000μs waveform EPI silicon technology Low profile package Excellent clamping capability For surface mounted applications to optimize board space IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
400W 350V TVS Protection Diode - 144-SMAJ350A-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 350V TVS Protection Diode
144-SMAJ350A-E
400W 350V TVS Protection Diode 144-SMAJ350A-E
Trans Voltage Suppressor Diode, 400W, 350V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: SMAJ350A-E from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 350V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 350V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ350A-E can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 350V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: SMAJ350A-E from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 350V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 350V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ350A-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMAJ350A-E - 934129-SMAJ350A-E - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ350A-E
934129-SMAJ350A-E
TVS - TVS - Diodes - SMAJ350A-E 934129-SMAJ350A-E
Manufacturer: Littelfuse Inc. Win Source Part Number: 934129-SMAJ350A-E Series: SMAJ-E Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 567V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5000 HTSUS: 8541.10.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 934129-SMAJ350A-E
Series: SMAJ-E
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 567V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ350A-E - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ350A-E
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ350A-E
TVS DIODE 350VWM 567VC DO214AC

TVS DIODE 350VWM 567VC DO214AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ350A-E 144-SMAJ350A-E 934129-SMAJ350A-E SMAJ350A-E
Product Name Overvoltage Protection - TVS Diodes - Series: SMAJ-E - SMAJ350A-E 400W 350V TVS Protection Diode TVS - TVS - Diodes - SMAJ350A-E Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 567 volts 567 volts
VBR 391 to 432 volts 391 volts
Configuration Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data