ERROR: no product mention
ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH PG-TQFP-64-19
IC MCU 32BIT 128KB FLASH 64TQFP
IC MCU 32BIT 128KB FLASH 64TQFP
ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH PG-TQFP-64-19
ARM Microcontrollers - MCU XMC4000
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-XMC4104F64F128BAXQMA1-ND | XMC4104F64F128BAXQMA1 | XMC4104F64F128BAXQMA1 | XMC4104F64F128BAXQMA1 | XMC4104F64F128BAXQMA1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 10x12b; D/A 2x12b | ||||
| RAM | 20 KB | 20 KB | 20 KB | ||
| ROM | 128 KB |