Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP
8-bit Microcontrollers - MCU Z8PLUS 1K OTP 10 MHZ
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8E00110SSG | Z8E00110SSG |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 10 MHz | |
| RAM | 0.0640 KB |