Infineon Technologies AG Microcontrollers XC2387A104F80LRABKFUMA1

Description
C166SV2 XC23xxA Microcontroller IC 16/32-Bit 80MHz 832KB (832K x 8) FLASH PG-LQFP-144-4
Request a Quote Datasheet
Description
C166SV2 XC23xxA Microcontroller IC 16/32-Bit 80MHz 832KB (832K x 8) FLASH PG-LQFP-144-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-XC2387A104F80LRABKFUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
C166SV2 XC23xxA Microcontroller IC 16/32-Bit 80MHz 832KB (832K x 8) FLASH PG-LQFP-144-4

C166SV2 XC23xxA Microcontroller IC 16/32-Bit 80MHz 832KB (832K x 8) FLASH PG-LQFP-144-4

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - XC2387A104F80LRABKFUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
XC2387A104F80LRABKFUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers XC2387A104F80LRABKFUMA1
IC MCU 16/32B 832KB FLSH 144LQFP

IC MCU 16/32B 832KB FLSH 144LQFP

Supplier's Site
Microcontrollers - XC2387A104F80LRABKFUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XC2387A104F80LRABKFUMA1
Microcontrollers XC2387A104F80LRABKFUMA1
C166SV2 XC23xxA Microcontroller IC 16/32-Bit 80MHz 832KB (832K x 8) FLASH PG-LQFP-144-4

C166SV2 XC23xxA Microcontroller IC 16/32-Bit 80MHz 832KB (832K x 8) FLASH PG-LQFP-144-4

Buy Now Datasheet
Embedded - Microcontrollers - XC2387A104F80LRABKFUMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XC2387A104F80LRABKFUMA1
Embedded - Microcontrollers XC2387A104F80LRABKFUMA1
IC MCU 16/32B 832KB FLSH 144LQFP

IC MCU 16/32B 832KB FLSH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
XC2387A104F80LRABKFUMA1
16-bit Microcontrollers - MCU XC2387A104F80LRABKFUMA1
16-bit Microcontrollers - MCU 16 BIT FLASH C11 BCS

16-bit Microcontrollers - MCU 16 BIT FLASH C11 BCS

Buy Now Datasheet
MCU 16-Bit/32-Bit XC2300 CISC/DSP/RISC 832KB Flash 3.3V/5V 144-Pin LQFP EP T/R - 376-XC2387A104F80LRABKFUMA1 - Utmel Electronic Limited
Hong Kong, China
MCU 16-Bit/32-Bit XC2300 CISC/DSP/RISC 832KB Flash 3.3V/5V 144-Pin LQFP EP T/R
376-XC2387A104F80LRABKFUMA1
MCU 16-Bit/32-Bit XC2300 CISC/DSP/RISC 832KB Flash 3.3V/5V 144-Pin LQFP EP T/R 376-XC2387A104F80LRABKFUMA1
MCU 16-Bit/32-Bit XC2300 CISC/DSP/RISC 832KB Flash 3.3V/5V 144-Pin LQFP EP T/R

MCU 16-Bit/32-Bit XC2300 CISC/DSP/RISC 832KB Flash 3.3V/5V 144-Pin LQFP EP T/R

Supplier's Site
Microcontrollers XC2387A104F80LRABKFUMA1
IC MCU 16/32B 832KB FLSH 144LQFP

IC MCU 16/32B 832KB FLSH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-XC2387A104F80LRABKFUMA1TR-ND XC2387A104F80LRABKFUMA1 XC2387A104F80LRABKFUMA1 XC2387A104F80LRABKFUMA1 XC2387A104F80LRABKFUMA1 376-XC2387A104F80LRABKFUMA1 XC2387A104F80LRABKFUMA1
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU MCU 16-Bit/32-Bit XC2300 CISC/DSP/RISC 832KB Flash 3.3V/5V 144-Pin LQFP EP T/R Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 24x10b
RAM 50 KB 50 KB 50 KB 50 KB 50 KB
ROM 832 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers