ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH PG-LQFP-144-13
IC MCU 32BIT 768KB FLASH 144LQFP Product overview: XMC4500F144F768ACXQM
IC MCU 32BIT 768KB FLASH 144LQFP
IC MCU 32BIT 768KB FLASH 144LQFP
ARM Microcontrollers - MCU XMC4000
IC MCU 32BIT 768KB FLASH 144LQFP
ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH PG-LQFP-144-13
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-XMC4500F144F768ACXQMA1-ND | 685-XMC4500F144F768ACXQMA1 | XMC4500F144F768ACXQMA1 | XMC4500F144F768ACXQMA1 | XMC4500F144F768ACXQMA1 | XMC4500F144F768ACXQMA1 | XMC4500F144F768ACXQMA1 |
| Product Name | Microcontrollers | 32-bit 32BIT 768KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 32x12b; D/A 2x12b | ||||||
| RAM | 160 KB | 160 KB | 160 KB | 160 KB | 160 KB | ||
| ROM | 768 KB | 16 KB |