IC MCU 32BIT 32KB FLASH 24VQFN
ARM® Cortex®-M0 XMC1000 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH PG-VQFN-24-19
IC MCU 32BIT 32KB FLASH 24VQFN Product overview: XMC1302Q024F0032ABXU
IC MCU 32BIT 32KB FLASH 24VQFN
IC MCU 32BIT 32KB FLASH 24VQFN
ARM Microcontrollers - MCU XMC1000
ARM® Cortex®-M0 XMC1000 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH PG-VQFN-24-19
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-XMC1302Q024F0032ABXUMA1CT-ND | 685-XMC1302Q024F0032ABXUMA1 | XMC1302Q024F0032ABXUMA1 | XMC1302Q024F0032ABXUMA1 | XMC1302Q024F0032ABXUMA1 | XMC1302Q024F0032ABXUMA1 |
| Product Name | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 13x12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 32 KB | 8 KB |