Z8 4K ROM KYBD (L/F)
Z8 Z8® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) ROM 44-LQFP (10x10)
8-bit Microcontrollers - MCU Z8 4K ROM KYBD
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z86C1505ASGR2306 | Z86C1505ASGR2306 | Z86C1505ASGR2306 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 5 MHz | 5 MHz | |
| RAM | 236 KB | 0.2360 KB | |
| ROM Type | ROM; ROM |