ARM® Cortex®-M0 XMC1000 Microcontroller IC 32-Bit Single-Core 48MHz 200KB (200K x 8) FLASH PG-VQFN-48-73
ARM® Cortex®-M0 XMC1000 Microcontroller IC 32-Bit Single-Core 48MHz 200KB (200K x 8) FLASH PG-VQFN-48-73
IC MCU 32BIT 200KB FLASH 48VQFN
IC MCU 32BIT 200KB FLASH 48VQFN
ARM Microcontrollers - MCU XMC1000
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-XMC1402Q048X0200AAXUMA1TR-ND | XMC1402Q048X0200AAXUMA1 | XMC1402Q048X0200AAXUMA1 | XMC1402Q048X0200AAXUMA1 | XMC1402Q048X0200AAXUMA1 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 12x12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 200 KB |