Infineon Technologies AG 32-bit 32BIT 64KB Embedded Microcontroller MCU XMC1403Q040X0064AAXUMA1

Description
IC MCU 32BIT 64KB FLASH 40VQFN Product overview: XMC1403Q040X0064AAXU MA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XMC1403Q040X0064 AAXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 64KB FLASH 40VQFN Product overview: XMC1403Q040X0064AAXU MA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XMC1403Q040X0064 AAXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-XMC1403Q040X0064AAXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-XMC1403Q040X0064AAXUMA1
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-XMC1403Q040X0064AAXUMA1
IC MCU 32BIT 64KB FLASH 40VQFN Product overview: XMC1403Q040X0064AAXU MA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XMC1403Q040X0064 AAXUMA1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 40VQFN Product overview: XMC1403Q040X0064AAXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XMC1403Q040X0064AAXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - XMC1403Q040X0064AAXUMA1 - 1073138-XMC1403Q040X0064AAXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - XMC1403Q040X0064AAXUMA1
1073138-XMC1403Q040X0064AAXUMA1
Embedded - Embedded - Microcontrollers - XMC1403Q040X0064AAXUMA1 1073138-XMC1403Q040X0064AAXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1073138-XMC1403Q040X 0064AAXUMA1 Packaging: Reel - TR Core Processor: ARM Cortex-M0 Number of I/O: 27 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: PG-VQFN-40-17 Speed(Frequency): 48MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1073138-XMC1403Q040X0064AAXUMA1
Packaging: Reel - TR
Core Processor: ARM Cortex-M0
Number of I/O: 27
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: PG-VQFN-40-17
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 448-XMC1403Q040X0064AAXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0 XMC1000 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH PG-VQFN-40-17

ARM® Cortex®-M0 XMC1000 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH PG-VQFN-40-17

Buy Now Datasheet
Microcontrollers - XMC1403Q040X0064AAXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XMC1403Q040X0064AAXUMA1
Microcontrollers XMC1403Q040X0064AAXUMA1
ARM® Cortex®-M0 XMC1000 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH PG-VQFN-40-17

ARM® Cortex®-M0 XMC1000 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH PG-VQFN-40-17

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
XMC1403Q040X0064AAXUMA1
ARM Microcontrollers - MCU XMC1403Q040X0064AAXUMA1
ARM Microcontrollers - MCU

ARM Microcontrollers - MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - XMC1403Q040X0064AAXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
XMC1403Q040X0064AAXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers XMC1403Q040X0064AAXUMA1
IC MCU 32BIT 64KB FLASH 40VQFN

IC MCU 32BIT 64KB FLASH 40VQFN

Supplier's Site
Embedded - Microcontrollers - XMC1403Q040X0064AAXUMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XMC1403Q040X0064AAXUMA1
Embedded - Microcontrollers XMC1403Q040X0064AAXUMA1
IC MCU 32BIT 64KB FLASH 40VQFN

IC MCU 32BIT 64KB FLASH 40VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-XMC1403Q040X0064AAXUMA1 1073138-XMC1403Q040X0064AAXUMA1 448-XMC1403Q040X0064AAXUMA1TR-ND XMC1403Q040X0064AAXUMA1 XMC1403Q040X0064AAXUMA1 XMC1403Q040X0064AAXUMA1 XMC1403Q040X0064AAXUMA1
Product Name 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - XMC1403Q040X0064AAXUMA1 Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 16 KB 64 KB 16 KB 16 KB 16 KB
ROM 8 KB 64 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details