Infineon Technologies AG 832KB Embedded Microcontroller MCU XC2365A104F80LRABKXUMA1

Description
IC MCU 16/32B 832KB FLSH 100LQFP Product overview: XC2365A104F80LRABKXU MA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 832KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 832KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC2365A104F80LRA BKXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16/32B 832KB FLSH 100LQFP Product overview: XC2365A104F80LRABKXU MA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 832KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 832KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC2365A104F80LRA BKXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
832KB Embedded Microcontroller MCU - 685-XC2365A104F80LRABKXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
832KB Embedded Microcontroller MCU
685-XC2365A104F80LRABKXUMA1
832KB Embedded Microcontroller MCU 685-XC2365A104F80LRABKXUMA1
IC MCU 16/32B 832KB FLSH 100LQFP Product overview: XC2365A104F80LRABKXU MA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 832KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 832KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC2365A104F80LRA BKXUMA1 can be used for catalog matching and distributor lookup.

IC MCU 16/32B 832KB FLSH 100LQFP Product overview: XC2365A104F80LRABKXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 832KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 832KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC2365A104F80LRABKXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - XC2365A104F80LRABKXUMA1-ND - DigiKey
Thief River Falls, MN, United States
C166SV2 XC23xxA Microcontroller IC 16/32-Bit 80MHz 832KB (832K x 8) FLASH PG-LQFP-100-8

C166SV2 XC23xxA Microcontroller IC 16/32-Bit 80MHz 832KB (832K x 8) FLASH PG-LQFP-100-8

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322484-XC2365A104F80LRABKXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322484-XC2365A104F80LRABKXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322484-XC2365A104F80LRABKXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1322484-XC2365A104F8 0LRABKXUMA1 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: C166SV2 Speed: 80MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, SSC, UART/USART, USI Peripherals: I2S, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH RAM Size: 50K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supplier Device Package: PG-LQFP-100-8 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 100-LQFP Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: INFINFXC2365A104F80L RABKXUMA1,SP00111531 6,2156-XC2365A104F80 LRABKXUMA1 Base Product Number: XC2365 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1322484-XC2365A104F80LRABKXUMA1
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: C166SV2
Speed: 80MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, SSC, UART/USART, USI
Peripherals: I2S, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 832KB (832K x 8)
Program Memory Type: FLASH
RAM Size: 50K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supplier Device Package: PG-LQFP-100-8
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 100-LQFP Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: INFINFXC2365A104F80LRABKXUMA1,SP001115316,2156-XC2365A104F80LRABKXUMA1
Base Product Number: XC2365
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
XC2365A104F80LRABKXUMA1
16-bit Microcontrollers - MCU XC2365A104F80LRABKXUMA1
16-bit Microcontrollers - MCU 16 BIT FLASH C11 BCS

16-bit Microcontrollers - MCU 16 BIT FLASH C11 BCS

Buy Now Datasheet
Embedded - Microcontrollers - XC2365A104F80LRABKXUMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XC2365A104F80LRABKXUMA1
Embedded - Microcontrollers XC2365A104F80LRABKXUMA1
IC MCU 16/32B 832KB FLSH 100LQFP

IC MCU 16/32B 832KB FLSH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - XC2365A104F80LRABKXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
XC2365A104F80LRABKXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers XC2365A104F80LRABKXUMA1
IC MCU 16/32B 832KB FLSH 100LQFP

IC MCU 16/32B 832KB FLSH 100LQFP

Supplier's Site
Microcontrollers - XC2365A104F80LRABKXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XC2365A104F80LRABKXUMA1
Microcontrollers XC2365A104F80LRABKXUMA1
C166SV2 XC23xxA Microcontroller IC 16/32-Bit 80MHz 832KB (832K x 8) FLASH PG-LQFP-100-8

C166SV2 XC23xxA Microcontroller IC 16/32-Bit 80MHz 832KB (832K x 8) FLASH PG-LQFP-100-8

Buy Now Datasheet
Microcontrollers XC2365A104F80LRABKXUMA1
IC MCU 16/32B 832KB FLSH 100LQFP

IC MCU 16/32B 832KB FLSH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-XC2365A104F80LRABKXUMA1 XC2365A104F80LRABKXUMA1-ND 1322484-XC2365A104F80LRABKXUMA1 XC2365A104F80LRABKXUMA1 XC2365A104F80LRABKXUMA1 XC2365A104F80LRABKXUMA1 XC2365A104F80LRABKXUMA1 XC2365A104F80LRABKXUMA1
Product Name 832KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
RAM 50 KB 50 KB 832 KB 50 KB 50 KB 50 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts 3 to 5.5 volts
Package Type Other; Tape & Reel (TR) LFQP; Other; 100-LQFP Exposed Pad QFP; Other; 100-LQFP Exposed Pad Other; 100-LQFP Exposed Pad QFP; Other; 100-LQFP Exposed Pad QFP; Other; 100-LQFP Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - C164CI8EMDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers