Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP
8-bit Microcontrollers - MCU 4K OTP 16MHz XTEMP
IC MCU 8BIT 4KB OTP 28SOIC
Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-4700-5-ND | Z86E3016SEG | Z86E3016SEG | Z86E3016SEG |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 0.2370 KB | 237 KB | 0.2370 KB | |
| ROM | 4 KB | |||
| ROM Type | OTP | OTP; OTP |