ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH PG-LQFP-100-11
IC MCU 32BIT 256KB FLASH 100LQFP
ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH PG-LQFP-100-11
IC MCU 32BIT 256KB FLASH 100LQFP
ARM Microcontrollers - MCU XMC4000
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-XMC4400F100K256BAXUMA2TR-ND | XMC4400F100K256BAXUMA2 | XMC4400F100K256BAXUMA2 | XMC4400F100K256BAXUMA2 | XMC4400F100K256BAXUMA2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||
| RAM | 80 KB | 80 KB | 80 KB | ||
| ROM | 256 KB |