ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 144MHz 2MB (2M x 8) FLASH PG-LQFP-144-24
RISC Microcontroller, 32-Bit, FLASH, 144MHz, CMOS, PQFP144
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: XMC4800F144F2048AAXQ
ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 144MHz 2MB (2M x 8) FLASH PG-LQFP-144-24
IC MCU 32BIT 2MB FLASH 144LQFP
IC MCU 32BIT 2MB FLASH 144LQFP
ARM Microcontrollers - MCU XMC4000
IC MCU 32BIT 2MB FLASH 144LQFP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-XMC4800F144F2048AAXQMA1-ND | XMC4800F144F2048AAXQMA1 | 685-XMC4800F144F2048AAXQMA1 | XMC4800F144F2048AAXQMA1 | XMC4800F144F2048AAXQMA1 | XMC4800F144F2048AAXQMA1 | XMC4800F144F2048AAXQMA1 | XMC4800F144F2048AAXQMA1 |
| Product Name | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 144 MHz | 144 MHz | 144 MHz | 144 MHz | 144 MHz | |||
| Bits | Other; A/D 32x12b; D/A 2x12b | |||||||
| RAM | 352 KB | 352 KB | 352 KB | 352 KB | 352 KB | |||
| ROM | 2000 KB | 16 KB |