Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP
IC MCU 8BIT 1KB OTP 18DIP
8-bit Microcontrollers - MCU Z8PLUS 1K OTP 10 MHZ
Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-3986-ND | Z8E00110PSG | Z8E00110PSG | Z8E00110PSG |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | |
| RAM | 0.0640 KB | 64 KB | 0.0640 KB | |
| ROM | 1 KB | |||
| ROM Type | OTP | OTP; OTP |