Z8 Z8® Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) OTP
Z8 Z8® Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) OTP
8-bit Microcontrollers - MCU Z8 16K OTP 12MHz
IC MCU 8BIT 16KB OTP 28SOIC
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-4701-5-ND | Z86E3412SSG | Z86E3412SSG | Z86E3412SSG |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | |
| RAM | 0.2370 KB | 0.2370 KB | 237 KB | |
| ROM | 16 KB | |||
| ROM Type | OTP | OTP; OTP |