eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH 28-SOIC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH 28-SOIC
IC MCU 8BIT 1KB FLASH 28SOIC
8-bit Microcontrollers - MCU 1K FLASH 256B RAM
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F0113SJ005EG2156-ND | Z8F0113SJ005EG2156 | Z8F0113SJ005EG2156 | Z8F0113SJ005EG2156 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz | |
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM | 1 KB | |||
| ROM Type | Flash | Flash; FLASH |