eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 1KB (1K x 8) FLASH 28-SSOP
8-bit Microcontrollers - MCU 1K FLASH 256B RAM 16B NVDS
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 1KB (1K x 8) FLASH 28-SSOP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F011AHJ020SG2156-ND | Z8F011AHJ020SG2156 | Z8F011AHJ020SG2156 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 0.2560 KB | 0.2560 KB | |
| ROM | 1 KB | ||
| ROM Type | Flash |