8-bit Microcontrollers - MCU 1K OTP 12MHz OSC RC
Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP
IC MCU 8BIT 1KB OTP 18DIP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z86E0412PEG1903 | Z86E0412PEG1903 | Z86E0412PEG1903 |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 12 MHz | 12 MHz | |
| RAM | 0.1250 KB | 125 KB | |
| I/O Ports | 14 |