Zilog Microcontrollers Z32F12811ATS

Description
ARM® Cortex®-M3 ZNEO32! Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 ZNEO32! Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-5003-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-5003-ND
Microcontrollers 269-5003-ND
ARM® Cortex®-M3 ZNEO32! Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

ARM® Cortex®-M3 ZNEO32! Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
Z32F12811ATS
ARM Microcontrollers - MCU Z32F12811ATS
ARM Microcontrollers - MCU ZNEO32! 128KB Flash, 12KB RAM, 72MHz

ARM Microcontrollers - MCU ZNEO32! 128KB Flash, 12KB RAM, 72MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z32F12811ATS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z32F12811ATS
Integrated Circuits (ICs) - Embedded - Microcontrollers Z32F12811ATS
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site
Microcontrollers - Z32F12811ATS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z32F12811ATS
Microcontrollers Z32F12811ATS
ARM® Cortex®-M3 ZNEO32! Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

ARM® Cortex®-M3 ZNEO32! Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-5003-ND Z32F12811ATS Z32F12811ATS Z32F12811ATS
Product Name Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 72 MHz 72 MHz
Bits Other; A/D 16x12b
RAM 12 KB 12 KB 12 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - C165LFHABXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers