Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP 44-LQFP (10x10)
Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP 44-LQFP (10x10)
IC MCU 8BIT 4KB OTP 44QFP
8-bit Microcontrollers - MCU Z8 4K OTP 12 MHZ
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z86E4312ASG-ND | Z86E4312ASG | Z86E4312ASG | Z86E4312ASG |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | |
| RAM | 0.2360 KB | 0.2360 KB | 236 KB | |
| ROM | 4 KB | |||
| ROM Type | OTP | OTP; OTP |