MCU 16BIT 32KB FLASH 64-LQFP
MCU 16BIT 32KB FLASH 64-LQFP
MCU 16BIT 32KB FLASH 64-LQFP
16-bit Microcontrollers - MCU 16BIT 32K FL 2K RAM 2UART 12CH 10BIT A/D
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-4832-ND | Z16FMC32AG20EG | Z16FMC32AG20EG | Z16FMC32AG20EG |
| Product Name | Application Specific Microcontrollers | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | 16-bit Microcontrollers - MCU |
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM Type | Flash | |||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 to 2.7 volts | |
| Serial Interface | SPI; UART; USART | I²C; SPI; UART; USART; I²C, IrDA, LIN, SPI, UART/USART | ||
| Package Type | LFQP; Other; 64-LQFP Exposed Pad | QFP; Other; 64-LQFP Exposed Pad |