RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 120MHz, CMOS, PQFP100
ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH PG-LQFP-100-25
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: XMC4400F100F256BAXQM
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH PG-LQFP-100-25
ARM Microcontrollers - MCU
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XMC4400F100F256BAXQMA1 | 448-XMC4400F100F256BAXQMA1-ND | 685-XMC4400F100F256BAXQMA1 | XMC4400F100F256BAXQMA1 | XMC4400F100F256BAXQMA1 | XMC4400F100F256BAXQMA1 | XMC4400F100F256BAXQMA1 |
| Product Name | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | Active | ||||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | QFP; Other; PG-LQFP-1 | LFQP; Other; 100-LQFP Exposed Pad | Other; Tray | Other; 100-LQFP Exposed Pad | QFP; Other; 100-LQFP Exposed Pad | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz |