Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP
Manufacturer: Zilog
Win Source Part Number: 214676-Z8673312PSG
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 28-DIP (0.600", 15.24mm)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 3.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 237 x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 15
IC MCU 8BIT 8KB OTP 28DIP
IC MCU 8BIT 8KB OTP 28DIP
Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP
8-bit Microcontrollers - MCU Z8 8K OTP 12 MHZ
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-3939-ND | 214676-Z8673312PSG | Z8673312PSG | Z8673312PSG | Z8673312PSG | Z8673312PSG |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - Z8673312PSG | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | |
| RAM | 0.2370 KB | 8 KB | 0.2370 KB | 237 KB | 0.2370 KB | |
| ROM | 8 KB | |||||
| ROM Type | OTP | OTP; OTP | OTP; OTP | OTP; OTP |