Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP
Manufacturer: Zilog
Win Source Part Number: 800264-Z8674312VSG
Series: Z8
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8
Speed: 12MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: EBI/EMI
Peripherals: POR, WDT
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 236 x 8
Oscillator Type: Internal
Supply Voltage: 3.5 V ~ 5.5 V
Family Name: Z86743
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): SST89E58C-40-C-NJE; AT89S51-24JI; T89C51RD2-SLSC-M; SE370C380FNL;
Introduction Date: November 26, 1997
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 25
8-bit Microcontrollers - MCU Z8 8K OTP 12 MHZ
Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP
IC MCU 8BIT 8KB OTP 44PLCC
IC MCU 8BIT 8KB OTP 44PLCC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-3942-ND | 800264-Z8674312VSG | Z8674312VSG | Z8674312VSG | Z8674312VSG | Z8674312VSG |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - Z8674312VSG | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | |
| RAM | 0.2360 KB | 8 KB | 0.2360 KB | 0.2360 KB | 236 KB | |
| ROM | 8 KB | |||||
| ROM Type | OTP | OTP; One Time Programmable(OTP) | OTP; OTP | OTP; OTP |