ZNEO Encore!® ZNEO Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH
16-bit Microcontrollers - MCU 32K Flash w/4K RAM 2 UARTS XTEMP
ZNEO Encore!® ZNEO Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH
IC MCU 16BIT 32KB FLASH 100LQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z16F3211AL20EG-ND | Z16F3211AL20EG | Z16F3211AL20EG | Z16F3211AL20EG |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 12x10b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 32 KB |