eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 1KB (1K x 8) FLASH
8-bit Microcontrollers - MCU 1K Flash 256B RAM 6B EEPROM
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 1KB (1K x 8) FLASH
IC MCU 8BIT 1KB FLASH 8DIP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-4033-ND | Z8F012APB020SG | Z8F012APB020SG | Z8F012APB020SG |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 4x10b | |||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM | 1 KB |