eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 1KB (1K x 8) FLASH 8-QFN (5x6)
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 1KB (1K x 8) FLASH 8-QFN (5x6)
8-bit Microcontrollers - MCU 1K Flash 256B RAM 16B EEPROM XTEMP
IC MCU 8BIT 1KB FLASH 8QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-3751-ND | Z8F011AQB020EG | Z8F011AQB020EG | Z8F011AQB020EG |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM | 1 KB | |||
| ROM Type | Flash | Flash; FLASH |