ARM® Cortex®-M0 XMC1000 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH PG-TSSOP-28-16
IC MCU 32BIT 64KB FLASH 28TSSOP
IC MCU 32BIT 64KB FLASH 28TSSOP
IC MCU 32BIT 64KB FLASH 28TSSOP Product overview: XMC1302T028X0064ABXU
ARM® Cortex®-M0 XMC1000 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH PG-TSSOP-28-16
IC MCU 32BIT 64KB FLASH 28TSSOP
ARM Microcontrollers - MCU XMC1000
IC MCU 32BIT 64KB FLASH 28TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-XMC1302T028X0064ABXUMA1TR-ND | 685-XMC1302T028X0064ABXUMA1 | XMC1302T028X0064ABXUMA1 | XMC1302T028X0064ABXUMA1 | XMC1302T028X0064ABXUMA1 | XMC1302T028X0064ABXUMA1 |
| Product Name | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 14x12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB | 8 KB |