IC MCU 32BIT 2MB FLASH 196LFBGA Product overview: XMC4800E196F2048AAXQ
ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 144MHz 2MB (2M x 8) FLASH PG-LFBGA-196-2
IC MCU 32BIT 2MB FLASH 196LFBGA
IC MCU 32BIT 2MB FLASH 196LFBGA
ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 144MHz 2MB (2M x 8) FLASH PG-LFBGA-196-2
IC MCU 32BIT 2MB FLASH 196LFBGA
ARM Microcontrollers - MCU XMC4000
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-XMC4800E196F2048AAXQMA1 | 448-XMC4800E196F2048AAXQMA1-ND | XMC4800E196F2048AAXQMA1 | XMC4800E196F2048AAXQMA1 | XMC4800E196F2048AAXQMA1 | XMC4800E196F2048AAXQMA1 | XMC4800E196F2048AAXQMA1 |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 144 MHz | 144 MHz | 144 MHz | 144 MHz | 144 MHz | ||
| RAM | 352 KB | 352 KB | 352 KB | 352 KB | 352 KB | ||
| ROM | 16 KB | 2000 KB | |||||
| ROM Type | ROM; ROM | Flash | Flash; FLASH | Flash; FLASH |