Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP
IC MCU 8BIT 1KB OTP 18SOIC
8-bit Microcontrollers - MCU 1K OTP 12MHz OSC
Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-1100-ND | Z86E0412SSC1903 | Z86E0412SSC1903 | Z86E0412SSC1903 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | |
| RAM | 0.1250 KB | 125 KB | 0.1250 KB | |
| ROM | 1 KB | |||
| ROM Type | OTP | OTP; OTP |