eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH 20-SSOP
8-bit Microcontrollers - MCU 1K FLASH 256B RAM 7-CH 10-BIT ADC
IC MCU 8BIT 1KB FLASH 20SSOP
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH 20-SSOP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F0123HH005SG2156-ND | Z8F0123HH005SG2156 | Z8F0123HH005SG2156 | Z8F0123HH005SG2156 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz | |
| Bits | Other; A/D 7x10b | |||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 1 KB |