Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP
8-bit Microcontrollers - MCU Z8 4K OTP 16MHz
IC MCU 8BIT 4KB OTP 40DIP
Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP
IC MCU 8BIT 4KB OTP 40DIP
IC MCU 8BIT 4KB OTP 40DIP
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-3975-ND | Z86E4016PSG | 899-Z86E4016PSG | Z86E4016PSG | Z86E4016PSG | Z86E4016PSG |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | IC MCU 8BIT 4KB OTP 40DIP | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 0.2360 KB | 0.2360 KB | 0.2360 KB | 0.2360 KB | 236 KB | |
| ROM | 4 KB | |||||
| ROM Type | OTP | OTP | OTP; OTP | OTP; OTP |