Zilog Embedded - Embedded - Microcontrollers - Z8673312VSG Z8673312VSG

Description
Manufacturer: Zilog Win Source Part Number: 057927-Z8673312VSG Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-LCC (J-Lead) Speed(Frequency): 12MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 237 x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 39
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057927-Z8673312VSG Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-LCC (J-Lead) Speed(Frequency): 12MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 237 x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8673312VSG - 057927-Z8673312VSG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8673312VSG
057927-Z8673312VSG
Embedded - Embedded - Microcontrollers - Z8673312VSG 057927-Z8673312VSG
Manufacturer: Zilog Win Source Part Number: 057927-Z8673312VSG Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-LCC (J-Lead) Speed(Frequency): 12MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 237 x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 39

Manufacturer: Zilog
Win Source Part Number: 057927-Z8673312VSG
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 28-LCC (J-Lead)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 3.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 237 x 8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 39

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8673312VSG
8-bit Microcontrollers - MCU Z8673312VSG
8-bit Microcontrollers - MCU Z8 8K OTP 12 MHZ

8-bit Microcontrollers - MCU Z8 8K OTP 12 MHZ

Buy Now Datasheet
Microcontrollers - Z8673312VSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8673312VSG
Microcontrollers Z8673312VSG
Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 057927-Z8673312VSG Z8673312VSG Z8673312VSG
Product Name Embedded - Embedded - Microcontrollers - Z8673312VSG 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Removed; Obsolete
Clock Speed 12 MHz 12 MHz
RAM 8 KB 0.2370 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - C167CRLMHABXQLA1 - 793826-C167CRLMHABXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
7 suppliers
Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details