Zilog Microcontrollers Z51F3220FNX

Description
8051 Z8051 Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
8051 Z8051 Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-4837-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4837-ND
Microcontrollers 269-4837-ND
8051 Z8051 Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

8051 Z8051 Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z51F3220FNX - 800232-Z51F3220FNX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z51F3220FNX
800232-Z51F3220FNX
Embedded - Embedded - Microcontrollers - Z51F3220FNX 800232-Z51F3220FNX
Manufacturer: Zilog Win Source Part Number: 800232-Z51F3220FNX Series: Z8051 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 16MHz Package: 44-BQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 42 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: Z51F3220F Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): STM8S205S6U6; STM8S205S6U3BTR; STM8S205S4U6BTR; STM8S205S4U6B; Introduction Date: January 18, 2012 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 96

Manufacturer: Zilog
Win Source Part Number: 800232-Z51F3220FNX
Series: Z8051
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 16MHz
Package: 44-BQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: Z51F3220F
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): STM8S205S6U6; STM8S205S6U3BTR; STM8S205S4U6BTR; STM8S205S4U6B;
Introduction Date: January 18, 2012
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 96

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z51F3220FNX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z51F3220FNX
Integrated Circuits (ICs) - Embedded - Microcontrollers Z51F3220FNX
IC MCU 8BIT 32KB FLASH 44QFP

IC MCU 8BIT 32KB FLASH 44QFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z51F3220FNX
8-bit Microcontrollers - MCU Z51F3220FNX
8-bit Microcontrollers - MCU Ser Core LCD Fl MCU 32KB Fl, 1K bytes

8-bit Microcontrollers - MCU Ser Core LCD Fl MCU 32KB Fl, 1K bytes

Buy Now Datasheet
Microcontrollers - Z51F3220FNX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z51F3220FNX
Microcontrollers Z51F3220FNX
8051 Z8051 Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

8051 Z8051 Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-4837-ND 800232-Z51F3220FNX Z51F3220FNX Z51F3220FNX Z51F3220FNX
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z51F3220FNX Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 16x12b
RAM 1 KB 32 KB 1 KB 1 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CL8RMCAKXQMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers