Z8 Z8® Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) OTP
IC MCU 8BIT 16KB OTP 40DIP
Z8 Z8® Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) OTP
8-bit Microcontrollers - MCU Z8 16K OTP 12MHz
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-3980-ND | Z86E4412PSG | Z86E4412PSG | Z86E4412PSG |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | |
| RAM | 0.2360 KB | 236 KB | 0.2360 KB | |
| ROM | 16 KB | |||
| ROM Type | OTP | OTP; OTP |