Zilog Microcontrollers Z32F38412ALS

Description
ARM® Cortex®-M3 ZNEO32! Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 ZNEO32! Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-5004-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-5004-ND
Microcontrollers 269-5004-ND
ARM® Cortex®-M3 ZNEO32! Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 ZNEO32! Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
Z32F38412ALS
ARM Microcontrollers - MCU Z32F38412ALS
ARM Microcontrollers - MCU ZNEO32! 384KB Flash, 16KB RAM, 72MHz

ARM Microcontrollers - MCU ZNEO32! 384KB Flash, 16KB RAM, 72MHz

Buy Now Datasheet
Microcontrollers - Z32F38412ALS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z32F38412ALS
Microcontrollers Z32F38412ALS
ARM® Cortex®-M3 ZNEO32! Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 ZNEO32! Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z32F38412ALS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z32F38412ALS
Integrated Circuits (ICs) - Embedded - Microcontrollers Z32F38412ALS
IC MCU 32BIT 384KB FLASH 100LQFP

IC MCU 32BIT 384KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-5004-ND Z32F38412ALS Z32F38412ALS Z32F38412ALS
Product Name Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x12b
RAM 16 KB 16 KB 16 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161KLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details