Microcontroller, 8-Bit, FLASH, 24MHz, CMOS, PDSO28
XC800 XC8xx Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH PG-TSSOP-28-1
IC MCU 8BIT 8KB FLASH 28TSSOP
XC800 XC8xx Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH PG-TSSOP-28-1
8-bit Microcontrollers - MCU 8 BIT FLASH
IC MCU 8BIT 8KB FLASH 28TSSOP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XC836MT2FRAABKXUMA1 | 448-XC836MT2FRAABKXUMA1TR-ND | XC836MT2FRAABKXUMA1 | XC836MT2FRAABKXUMA1 | XC836MT2FRAABKXUMA1 | XC836MT2FRAABKXUMA1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Obsolete | Last Time Buy | Last Shipments | |||
| ROM Type | Flash | Flash | ||||
| Package Type | SOP; SSOP; TSSOP; Other; TSSOP-28 | TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz |