Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 50mA SC-74A, SOT-753
Switching Voltage Regulators Ultra Low Power PFM DCDC Converter
IC REG BUCK 2.5V 50MA SOT25
0.5UA ULTRA LOW QUIESCENT CURREN
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 50mA SC-74A, SOT-753
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9265B251MR-G-ND | XC9265B251MR-G | XC9265B251MR-G | XC9265B251MR-G | XC9265B251MR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts |