Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939685-XC9260B1ACPR-
Series: XC9260
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.05V 1 Output 1.5A SOT-89-5/6
Package: SOT-89-5/6
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC9260
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
1.5A COT CONTROL SYNCHRONOUS STE Product overview: XC9260B1ACPR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9260B1ACPR-G can be used for catalog matching and distributor lookup.
Switching Voltage Regulators 1.5A COT Control Synchronous Step-Down DCDC Converter
1.5A COT CONTROL SYNCHRONOUS STE
Buck Switching Regulator IC Positive Fixed 1.05V 1 Output 1.5A SOT-89-5/6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 939685-XC9260B1ACPR-G | 739-XC9260B1ACPR-G | XC9260B1ACPR-G | XC9260B1ACPR-G | XC9260B1ACPR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9260B1ACPR-G | 1.5A Voltage Regulator IC | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOT89; Other; SOT-89-5 | Other; SOT-89-5/6 | SOT89; Other; SOT-89-5/6 | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| IOUT | 1.5 amps | 1.5 amps | |||
| fsw | 1200 kHz | 1200 kHz |