Buck Switching Regulator IC Positive Fixed 0.65V 1 Output 50mA 6-XDFN Exposed Pad
IC REG BUCK 0.65V 50MA 6USPEL
IC REG BUCK 0.65V 50MA 6USPEL
Switching Voltage Regulators DCDC Converter UL QC LOW OUTPUT VOLTAGE
Buck Switching Regulator IC Positive Fixed 0.65V 1 Output 50mA 6-XDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1352-2-ND | XC9272A06B4R-G | XC9272A06B4R-G | XC9272A06B4R-G | XC9272A06B4R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6500 volts | 0.6500 volts | 0.6500 to ? volts |