Buck Switching Regulator IC Positive Fixed 3.1V 1 Output 1.5A 8-XFLGA
ULTRA SMALL 1.5A COT CONTROL SYN
Switching Voltage Regulators Ultra Small 1.5A COT Control Synchronous Step-Down DCDC Converter
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9262A31D1R-G | XC9262A31D1R-G | XC9262A31D1R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 8-XFLGA | ||
| Life Cycle Stage | Removed; Obsolete | ||
| Output Voltage | 3.1 to ? volts |